Broadcom Inc. Surface Mount LED Indicator HSMU-A100-S00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMU-A100-S00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMU-A100-S00J1
Surface Mount LED Indicator HSMU-A100-S00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-3075-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3075-2-ND
LED Indication - Discrete 516-3075-2-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3075-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3075-1-ND
LED Indication - Discrete 516-3075-1-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3075-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3075-6-ND
LED Indication - Discrete 516-3075-6-ND
Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Amber 592nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMU-A100-S00J1
Standard LEDs - SMD HSMU-A100-S00J1
Standard LEDs - SMD AlInGaP2 Amber 2 Amb

Standard LEDs - SMD AlInGaP2 Amber 2 Amb

Buy Now
Led, Smd, Plcc2, Amber; Led Colour Broadcom - 97K1687 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Amber; Led Colour Broadcom
97K1687
Led, Smd, Plcc2, Amber; Led Colour Broadcom 97K1687
LED, SMD, PLCC2, AMBER; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, SMD, PLCC2, AMBER; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:320mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMU-A100-S00J1 516-3075-2-ND HSMU-A100-S00J1 97K1687
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc2, Amber; Led Colour Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Yellow Amber Yellow
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å) 592 nm (5920 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Current 30 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-SLI-570UT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9191 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details