Broadcom Inc. LED Indication - Discrete - HSMR-CL25 HSMR-CL25

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044060-HSMR-CL25 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.85V Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 0.25mm Family Name: HSMR-CL25 Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Alternative Parts (Cross-Reference): LTST-C194TBKT; KPTR-3216QBC-G; KPHCM-2012QBC-G; KPT-2012QBC-F; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044060-HSMR-CL25 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.85V Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 0.25mm Family Name: HSMR-CL25 Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Alternative Parts (Cross-Reference): LTST-C194TBKT; KPTR-3216QBC-G; KPHCM-2012QBC-G; KPT-2012QBC-F; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-CL25
1044060-HSMR-CL25
LED Indication - Discrete - HSMR-CL25 1044060-HSMR-CL25
Manufacturer: Broadcom Limited Win Source Part Number: 1044060-HSMR-CL25 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.85V Viewing Angle: 120° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 0.25mm Family Name: HSMR-CL25 Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Alternative Parts (Cross-Reference): LTST-C194TBKT; KPTR-3216QBC-G; KPHCM-2012QBC-G; KPT-2012QBC-F; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044060-HSMR-CL25
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.85V
Viewing Angle: 120°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 18mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 0.25mm
Family Name: HSMR-CL25
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LTST-C194TBKT; KPTR-3216QBC-G; KPHCM-2012QBC-G; KPT-2012QBC-F;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - HSMR-CL25-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMR-CL25-ND
LED Indication - Discrete HSMR-CL25-ND
Blue 473nm LED Indication - Discrete 2.85V 0603 (1608 Metric)

Blue 473nm LED Indication - Discrete 2.85V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1044060-HSMR-CL25 HSMR-CL25-ND
Product Name LED Indication - Discrete - HSMR-CL25 LED Indication - Discrete
LED Type Blue; Blue Blue
Peak Wavelength 473 nm (4730 Å) 469 nm (4690 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.85 volts 2.85 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details