Broadcom Inc. Avago Technologies HSMA-C190 High Performance ChipLED HSML-C170

Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet
Description
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C190 High Performance ChipLED - HSML-C170 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C190 High Performance ChipLED
HSML-C170
Avago Technologies HSMA-C190 High Performance ChipLED HSML-C170
This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP. This package is binned by both color and intensity. This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The available color in this surface mount is 592 nm Amber for AS AlInGaP.

This package is binned by both color and intensity.

This ChipLED comes in top emitting package with wide viewing angle suitable for light piping and direct backlighting of keypads and panels. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel.

Supplier's Site
LED Indication - Discrete - 516-3237-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3237-6-ND
LED Indication - Discrete 516-3237-6-ND
Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3237-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3237-1-ND
LED Indication - Discrete 516-3237-1-ND
Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3237-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3237-2-ND
LED Indication - Discrete 516-3237-2-ND
Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSML-C170
017027-HSML-C170
LED Indication - Discrete - HSML-C170 017027-HSML-C170
Manufacturer: Broadcom Limited Win Source Part Number: 017027-HSML-C170 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017027-HSML-C170
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C170
Standard LEDs - SMD HSML-C170
Standard LEDs - SMD AlInGaP Orange Org

Standard LEDs - SMD AlInGaP Orange Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C170 516-3237-6-ND 017027-HSML-C170 HSML-C170
Product Name Avago Technologies HSMA-C190 High Performance ChipLED LED Indication - Discrete LED Indication - Discrete - HSML-C170 Standard LEDs - SMD
LED Package: 2.0mm x 1.25mm x 0.8mm 0805 (2012 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 28.5 to 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers