Broadcom Inc. Surface Mount LED Indicator HSMG-A100-H01J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMG-A100-H01J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMG-A100-H01J1
Surface Mount LED Indicator HSMG-A100-H01J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - HSMG-A100-H01J1 - 017023-HSMG-A100-H01J1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-A100-H01J1
017023-HSMG-A100-H01J1
LED Indication - Discrete - HSMG-A100-H01J1 017023-HSMG-A100-H01J1
Manufacturer: Broadcom Limited Win Source Part Number: 017023-HSMG-A100-H01 J1 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.10mm Family Name: HSMG-A100-H01J1 Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Alternative Parts (Cross-Reference): TLPGH1100B(T11); TLGE1100B; TLPGE1100; TLEGE1100B; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 017023-HSMG-A100-H01J1
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.10mm
Family Name: HSMG-A100-H01J1
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Alternative Parts (Cross-Reference): TLPGH1100B(T11); TLGE1100B; TLPGE1100; TLEGE1100B;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 516-2123-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2123-1-ND
LED Indication - Discrete 516-2123-1-ND
Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2123-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2123-2-ND
LED Indication - Discrete 516-2123-2-ND
Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2123-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2123-6-ND
LED Indication - Discrete 516-2123-6-ND
Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Green 569nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-A100-H01J1
Standard LEDs - SMD HSMG-A100-H01J1
Standard LEDs - SMD PLCC2 Top Mt GaP Grn

Standard LEDs - SMD PLCC2 Top Mt GaP Grn

Buy Now
Led, Green, 8Mcd, 560Nm; Led Color Broadcom - 14J1077 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 560Nm; Led Color Broadcom
14J1077
Led, Green, 8Mcd, 560Nm; Led Color Broadcom 14J1077
LED, GREEN, 8MCD, 560NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 8MCD, 560NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-A100-H01J1 017023-HSMG-A100-H01J1 516-2123-1-ND HSMG-A100-H01J1 14J1077
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMG-A100-H01J1 LED Indication - Discrete Standard LEDs - SMD Led, Green, 8Mcd, 560Nm; Led Color Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Green Green; Green Green Green; Green
Peak Wavelength 566 nm (5660 Å) 569 nm (5690 Å) 565 nm (5650 Å) 560 nm (5600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 2.8 to 8 milliCandela 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details