Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.
Manufacturer: Broadcom Limited
Win Source Part Number: 873953-HSMN-A430-V50
Features: Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: HSMN-A430
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3146-1, 516-3146-6, HSMN-A430-V50M2-ND, 516-3146-2
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
LED, BLUE, 2.24CD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:30mA; Forward Voltage:3.9V; Wavelength Typ:470nm; Luminous Intensity:2.24cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Standard LEDs - SMD InGaN Blue
| Broadcom Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMN-A430-V50M2 | 873953-HSMN-A430-V50M2 | 516-HSMN-A430-V50M2CT-ND | 43W8367 | HSMN-A430-V50M2 |
| Product Name | SMT LED Surface Mount LED Indicator | LED Indication - Discrete - HSMN-A430-V50M2 | LED Indication - Discrete | Led, Blue, 2.24Cd, 470Nm; Led Color Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC-4 | 4-PLCC | |||
| LED Type | Blue | Blue | Blue; Blue | ||
| Peak Wavelength | 468 nm (4680 Å) | 468 nm (4680 Å) | 470 nm (4700 Å) | ||
| Viewing Angle | 30 degrees | 30 degrees | 30 degrees | ||
| Forward Current | 70 milliamps | 30 milliamps |