Green, Red 570nm Green, 639nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD
Green, Red 570nm Green, 639nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD
Green, Red 570nm Green, 639nm Red LED Indication - Discrete 2V Green, 2V Red 4-SMD
LED, Red, Green, R 66mcd, G 33mcd, 120 , R 2.4V, G 2.4V, R 20mA, G 20mA RoHS Compliant: Yes
Standard LEDs - SMD Chip Deep Red/Green BiColor
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-3983-1-ND | 68Y1153 | HSMF-C142 |
| Product Name | LED Indication - Discrete | Led, Red, Green, R 66Mcd, G 33Mcd, 120 , R 2.4V, G 2.4V, R 20Ma, G 20Ma Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | 4-SMD | ||
| LED Type | Red; Green; Multi-Colored | ||
| Peak Wavelength | 571 to 660 nm (5710 to 6600 Å) | ||
| Viewing Angle | 120 degrees |