Broadcom Inc. LED Indication - Discrete - HSMM-A101-R8PJ1 HSMM-A101-R8PJ1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181849-HSMM-A101-R8 PJ1 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HSMM-A101 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.4V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181849-HSMM-A101-R8 PJ1 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HSMM-A101 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMM-A101-R8PJ1
1181849-HSMM-A101-R8PJ1
LED Indication - Discrete - HSMM-A101-R8PJ1 1181849-HSMM-A101-R8PJ1
Manufacturer: Broadcom Limited Win Source Part Number: 1181849-HSMM-A101-R8 PJ1 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 523nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Status: Obsolete Lens Style: Round with Flat Top Lens Size: 2.20mm Dia Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HSMM-A101 Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181849-HSMM-A101-R8PJ1
Packaging: Tape and Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 523nm
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Status: Obsolete
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-PLCC
Height (Maximum): 2.10mm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: HSMM-A101
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1181849-HSMM-A101-R8PJ1
Product Name LED Indication - Discrete - HSMM-A101-R8PJ1
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details