Broadcom Inc. LED Indication - Discrete - QLMP-P189-QR011 QLMP-P189-QR011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 062310-QLMP-P189-QR0 11 Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 062310-QLMP-P189-QR0 11 Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - QLMP-P189-QR011
062310-QLMP-P189-QR011
LED Indication - Discrete - QLMP-P189-QR011 062310-QLMP-P189-QR011
Manufacturer: Broadcom Limited Win Source Part Number: 062310-QLMP-P189-QR0 11 Categories: Optoelectronics Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 062310-QLMP-P189-QR011
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 062310-QLMP-P189-QR011
Product Name LED Indication - Discrete - QLMP-P189-QR011
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers