Broadcom Inc. Surface Mount Blue chipLED HSMH-C150

Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMH-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMH-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMH-C150 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMH-C150
Surface Mount Blue chipLED HSMH-C150
This chip LED Is designed in an industry standard package for ease of handling and use. The HSMH-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED Is designed in an industry standard package for ease of handling and use.

The HSMH-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent for all around use. This packageis compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1439-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1439-2-ND
LED Indication - Discrete 516-1439-2-ND
Red 639nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Red 639nm LED Indication - Discrete 1.8V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMH-C150 - 095639-HSMH-C150 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C150
095639-HSMH-C150
LED Indication - Discrete - HSMH-C150 095639-HSMH-C150
Manufacturer: Broadcom Limited Win Source Part Number: 095639-HSMH-C150 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 1.10mm Family Name: HSMH-C150 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LS1206-REW; LS1206-RSW-1; LS1206-REW-G ; LS1206-RSW-1-G; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan, China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 095639-HSMH-C150
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Family Name: HSMH-C150
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LS1206-REW; LS1206-RSW-1; LS1206-REW-G ; LS1206-RSW-1-G;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C150
Standard LEDs - SMD HSMH-C150
Standard LEDs - SMD Red Diffused 639nm 17mcd

Standard LEDs - SMD Red Diffused 639nm 17mcd

Buy Now Datasheet
Led, Red, 2Mm X 1.6Mm, 17Mcd, 639Nm; Led Color Broadcom - 98B5059 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm X 1.6Mm, 17Mcd, 639Nm; Led Color Broadcom
98B5059
Led, Red, 2Mm X 1.6Mm, 17Mcd, 639Nm; Led Color Broadcom 98B5059
LED, RED, 2MM X 1.6MM, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

LED, RED, 2MM X 1.6MM, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Lens Shape:Rectangular; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 639 Nm, 1.8 V, 20 Ma, 17 Mcd Rohs Compliant Broadcom - 68Y1169 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 639 Nm, 1.8 V, 20 Ma, 17 Mcd Rohs Compliant Broadcom
68Y1169
Led, Red, 639 Nm, 1.8 V, 20 Ma, 17 Mcd Rohs Compliant Broadcom 68Y1169
LED, Red, 639 nm, 1.8 V, 20 mA, 17 mcd RoHS Compliant: Yes

LED, Red, 639 nm, 1.8 V, 20 mA, 17 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C150 516-1439-2-ND 095639-HSMH-C150 HSMH-C150 98B5059 68Y1169
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMH-C150 Standard LEDs - SMD Led, Red, 2Mm X 1.6Mm, 17Mcd, 639Nm; Led Color Broadcom Led, Red, 639 Nm, 1.8 V, 20 Ma, 17 Mcd Rohs Compliant Broadcom
LED Package: 3.2mm x 1.6mm 1206 (3216 Metric)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 639 nm (6390 Å) 639 nm (6390 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 17 milliCandela 17 milliCandela 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details