Broadcom Inc. Reverse Mount ChipLED HSMA-C265

Description
The HSMA-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Request a Quote Datasheet
Description
The HSMA-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Mount ChipLED - HSMA-C265 - Broadcom Inc.
San Jose, CA, USA
Reverse Mount ChipLED
HSMA-C265
Reverse Mount ChipLED HSMA-C265
The HSMA-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.

The HSMA-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.

Supplier's Site
LED Indication - Discrete - 516-1466-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1466-1-ND
LED Indication - Discrete 516-1466-1-ND
Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1466-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1466-6-ND
LED Indication - Discrete 516-1466-6-ND
Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1466-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1466-2-ND
LED Indication - Discrete 516-1466-2-ND
Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Amber 592nm LED Indication - Discrete 1.9V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C265
Standard LEDs - SMD HSMA-C265
Standard LEDs - SMD Amber Non-diffused 592nm 75mcd

Standard LEDs - SMD Amber Non-diffused 592nm 75mcd

Buy Now Datasheet
Led, Amber, 1.2Mm X 1.25Mm, 592 Nm, 1.9 V, 20 Ma, 75 Mcd Rohs Compliant Broadcom - 58Y4886 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 1.2Mm X 1.25Mm, 592 Nm, 1.9 V, 20 Ma, 75 Mcd Rohs Compliant Broadcom
58Y4886
Led, Amber, 1.2Mm X 1.25Mm, 592 Nm, 1.9 V, 20 Ma, 75 Mcd Rohs Compliant Broadcom 58Y4886
LED, Amber, 1.2mm x 1.25mm, 592 nm, 1.9 V, 20 mA, 75 mcd RoHS Compliant: Yes

LED, Amber, 1.2mm x 1.25mm, 592 nm, 1.9 V, 20 mA, 75 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C265 516-1466-1-ND HSMA-C265 58Y4886
Product Name Reverse Mount ChipLED LED Indication - Discrete Standard LEDs - SMD Led, Amber, 1.2Mm X 1.25Mm, 592 Nm, 1.9 V, 20 Ma, 75 Mcd Rohs Compliant Broadcom
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 595 nm (5950 Å)
Viewing Angle 150 degrees 150 degrees
Luminous Intensity 28.5 milliCandela 75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details