Broadcom Inc. Surface Mount LED Indicator HSMF-A205-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A205-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A205-A00J1
Surface Mount LED Indicator HSMF-A205-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR ans TTW solder reflow process.

The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

Supplier's Site
LED Indication - Discrete - 516-HSMF-A205-A00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A205-A00J1TR-ND
LED Indication - Discrete 516-HSMF-A205-A00J1TR-ND
Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A205-A00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A205-A00J1CT-ND
LED Indication - Discrete 516-HSMF-A205-A00J1CT-ND
Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-A205-A00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-A205-A00J1DKR-ND
LED Indication - Discrete 516-HSMF-A205-A00J1DKR-ND
Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Green, Orange 560nm Green, 602nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-A205-A00J1
Standard LEDs - SMD HSMF-A205-A00J1
Standard LEDs - SMD Org/EGrn Bi-Color

Standard LEDs - SMD Org/EGrn Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A205-A00J1 516-HSMF-A205-A00J1TR-ND HSMF-A205-A00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Orange; Green; Multi-Colored Orange; Green; Multi-Colored
Peak Wavelength 600 nm (6000 Å) 558 to 600 nm (5580 to 6000 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1270-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details