Broadcom Inc. Low Profile ChipLED HSMC-C130

Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMC-C130 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMC-C130
Low Profile ChipLED HSMC-C130
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required
The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMC-C130TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C130TR-ND
LED Indication - Discrete 516-HSMC-C130TR-ND
Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C130CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C130CT-ND
LED Indication - Discrete 516-HSMC-C130CT-ND
Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C130DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C130DKR-ND
LED Indication - Discrete 516-HSMC-C130DKR-ND
Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.94V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C130
1043996-HSMC-C130
LED Indication - Discrete - HSMC-C130 1043996-HSMC-C130
Manufacturer: Broadcom Limited Win Source Part Number: 1043996-HSMC-C130 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.94V Viewing Angle: 110° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 131mcd Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 0.35mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043996-HSMC-C130
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.94V
Viewing Angle: 110°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 131mcd
Lens Style/Size: Rectangle with Flat Top, 1.15mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 0.35mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C130
Standard LEDs - SMD HSMC-C130
Standard LEDs - SMD Red Thin Profile 155lm

Standard LEDs - SMD Red Thin Profile 155lm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C130 516-HSMC-C130TR-ND 1043996-HSMC-C130 HSMC-C130
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSMC-C130 Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0603 (1608 Metric)
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 28.5 to 131 milliCandela 131 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details