Broadcom Inc. Low Profile ChipLED HSMC-C197

Description
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required. The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required. The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMC-C197 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMC-C197
Low Profile ChipLED HSMC-C197
The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required. The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0805 (2.0 x 1.25 mm) device. Apart from the membrane switch application, the HSMC-C197 is also suitable for use in application whereby low height is required.
The part is intensity binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-HSMC-C197CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C197CT-ND
LED Indication - Discrete 516-HSMC-C197CT-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C197TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C197TR-ND
LED Indication - Discrete 516-HSMC-C197TR-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C197DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C197DKR-ND
LED Indication - Discrete 516-HSMC-C197DKR-ND
Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C197
1043997-HSMC-C197
LED Indication - Discrete - HSMC-C197 1043997-HSMC-C197
Manufacturer: Broadcom Limited Win Source Part Number: 1043997-HSMC-C197 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 637nm Height (Max): 0.40mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043997-HSMC-C197
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C197
Standard LEDs - SMD HSMC-C197
Standard LEDs - SMD AlInGaP Red Red

Standard LEDs - SMD AlInGaP Red Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-C197 516-HSMC-C197CT-ND 1043997-HSMC-C197 HSMC-C197
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSMC-C197 Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm 0603 (1608 Metric)
LED Type Red Red Red; Red
Peak Wavelength 637 nm (6370 Å) 637 nm (6370 Å) 626 nm (6260 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Optical Power Output 64 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details