Yellow-Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow-Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow-Green 570nm LED Indication - Discrete 2V 1206 (3216 Metric)
Standard LEDs - SMD Chip,Top Mt,AlInGaP Grn
Standard LEDs - SMD Chip,Top Mt,AlInGaP Grn
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-4363-2-ND | HSME-C380 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | |
| LED Type | Yellow; Green | |
| Peak Wavelength | 572 nm (5720 Å) |