Broadcom Inc. LED Indication - Discrete - HSMC-C680 HSMC-C680

Description
Manufacturer: Broadcom Limited Win Source Part Number: 017018-HSMC-C680 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 115° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 62.3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 017018-HSMC-C680 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 115° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 62.3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-C680
017018-HSMC-C680
LED Indication - Discrete - HSMC-C680 017018-HSMC-C680
Manufacturer: Broadcom Limited Win Source Part Number: 017018-HSMC-C680 Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 115° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 62.3mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 017018-HSMC-C680
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 115°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 62.3mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C680DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C680DKR-ND
LED Indication - Discrete 516-HSMC-C680DKR-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C680CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C680CT-ND
LED Indication - Discrete 516-HSMC-C680CT-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-HSMC-C680TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMC-C680TR-ND
LED Indication - Discrete 516-HSMC-C680TR-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C680
Standard LEDs - SMD HSMC-C680
Standard LEDs - SMD Red Clear 630nm 62.3mcd

Standard LEDs - SMD Red Clear 630nm 62.3mcd

Buy Now Datasheet
Led, Red, 62.3Mcd, 630Nm; Led Color Broadcom - 58Y4889 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 62.3Mcd, 630Nm; Led Color Broadcom
58Y4889
Led, Red, 62.3Mcd, 630Nm; Led Color Broadcom 58Y4889
LED, RED, 62.3MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:3mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:62.3mcd; Viewing Angle:115°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 62.3MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:3mm x 1mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:62.3mcd; Viewing Angle:115°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 017018-HSMC-C680 516-HSMC-C680DKR-ND HSMC-C680 58Y4889
Product Name LED Indication - Discrete - HSMC-C680 LED Indication - Discrete Standard LEDs - SMD Led, Red, 62.3Mcd, 630Nm; Led Color Broadcom
LED Type Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 115 degrees 115 degrees 115 degrees
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers