Broadcom Inc. LED Indication - Discrete HSMQ-C190

Description
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2840-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2840-1-ND
LED Indication - Discrete 516-2840-1-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2840-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2840-2-ND
LED Indication - Discrete 516-2840-2-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2840-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2840-6-ND
LED Indication - Discrete 516-2840-6-ND
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C190
Standard LEDs - SMD HSMQ-C190
Standard LEDs - SMD InGaN Green n

Standard LEDs - SMD InGaN Green n

Buy Now Datasheet
Led, Green, 145Mcd, 527Nm; Led Colour Broadcom - 71AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 145Mcd, 527Nm; Led Colour Broadcom
71AC3000
Led, Green, 145Mcd, 527Nm; Led Colour Broadcom 71AC3000
LED, GREEN, 145MCD, 527NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 145MCD, 527NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2840-1-ND HSMQ-C190 71AC3000
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 145Mcd, 527Nm; Led Colour Broadcom
LED Package: 0603 (1608 Metric)
LED Type Green Green
Peak Wavelength 520 nm (5200 Å) 527 nm (5270 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 145 milliCandela 145 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343P8G3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details