Broadcom Inc. Surface Mount LED Indicator HSMN-A101-N00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMN-A101-N00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMN-A101-N00J1
Surface Mount LED Indicator HSMN-A101-N00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-HSMN-A101-N00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A101-N00J1DKR-ND
LED Indication - Discrete 516-HSMN-A101-N00J1DKR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A101-N00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A101-N00J1TR-ND
LED Indication - Discrete 516-HSMN-A101-N00J1TR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A101-N00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A101-N00J1CT-ND
LED Indication - Discrete 516-HSMN-A101-N00J1CT-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMN-A101-N00J1
068220-HSMN-A101-N00J1
LED Indication - Discrete - HSMN-A101-N00J1 068220-HSMN-A101-N00J1
Manufacturer: Broadcom Limited Win Source Part Number: 068220-HSMN-A101-N00 J1 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068220-HSMN-A101-N00J1
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMN-A101-N00J1
Standard LEDs - SMD HSMN-A101-N00J1
Standard LEDs - SMD InGaN Blue lue

Standard LEDs - SMD InGaN Blue lue

Buy Now Datasheet
Led, Blue, 50Mcd, 470Nm; Led Color Broadcom - 14J1088 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 50Mcd, 470Nm; Led Color Broadcom
14J1088
Led, Blue, 50Mcd, 470Nm; Led Color Broadcom 14J1088
LED, BLUE, 50MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 50MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMN-A101-N00J1 516-HSMN-A101-N00J1DKR-ND 068220-HSMN-A101-N00J1 HSMN-A101-N00J1 14J1088
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSMN-A101-N00J1 Standard LEDs - SMD Led, Blue, 50Mcd, 470Nm; Led Color Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Blue Blue Blue; Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 28.5 to 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details