Broadcom Inc. Surface Mount LED Indicator HSMG-A100-K42J2

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMG-A100-K42J2 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMG-A100-K42J2
Surface Mount LED Indicator HSMG-A100-K42J2
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-A100-K42J2
873944-HSMG-A100-K42J2
LED Indication - Discrete - HSMG-A100-K42J2 873944-HSMG-A100-K42J2
Manufacturer: Broadcom Limited Win Source Part Number: 873944-HSMG-A100-K42 J2 Features: Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMG-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMG-A100-K42J2C T, 516-HSMG-A100-K42J2D KR, HSMG-A100-K42J2-ND, 516-HSMG-A100-K42J2T R

Manufacturer: Broadcom Limited
Win Source Part Number: 873944-HSMG-A100-K42J2
Features: Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: HSMG-A100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMG-A100-K42J2CT, 516-HSMG-A100-K42J2DKR, HSMG-A100-K42J2-ND, 516-HSMG-A100-K42J2TR

Buy Now Datasheet
LED Indication - Discrete - 516-HSMG-A100-K42J2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMG-A100-K42J2TR-ND
LED Indication - Discrete 516-HSMG-A100-K42J2TR-ND
Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Yellow-Green 560nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-A100-K42J2
Standard LEDs - SMD HSMG-A100-K42J2
Standard LEDs - SMD GaP Green

Standard LEDs - SMD GaP Green

Buy Now Datasheet
Led, Smd, Plcc2, Green; Led Colour Broadcom - 97K1648 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Green; Led Colour Broadcom
97K1648
Led, Smd, Plcc2, Green; Led Colour Broadcom 97K1648
LED, SMD, PLCC2, GREEN; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, SMD, PLCC2, GREEN; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-A100-K42J2 873944-HSMG-A100-K42J2 516-HSMG-A100-K42J2TR-ND HSMG-A100-K42J2 97K1648
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMG-A100-K42J2 LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc2, Green; Led Colour Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Yellow Green Yellow; Green Yellow; Green
Peak Wavelength 575 nm (5750 Å) 558 nm (5580 Å) 560 nm (5600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details