Broadcom Inc. LED Indication - Discrete HSME-C110

Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3982-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3982-1-ND
LED Indication - Discrete 516-3982-1-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3982-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3982-2-ND
LED Indication - Discrete 516-3982-2-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3982-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3982-6-ND
LED Indication - Discrete 516-3982-6-ND
Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-C110
Standard LEDs - SMD HSME-C110
Standard LEDs - SMD AlInGaP Green

Standard LEDs - SMD AlInGaP Green

Buy Now Datasheet
Led, Smd, R-Mnt, R/a, Green; Led Colour Broadcom - 04X3385 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, R-Mnt, R/a, Green; Led Colour Broadcom
04X3385
Led, Smd, R-Mnt, R/a, Green; Led Colour Broadcom 04X3385
LED, SMD, R-MNT, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:52mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

LED, SMD, R-MNT, R/A, GREEN; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:572nm; Luminous Intensity:52mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3982-1-ND HSME-C110 04X3385
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Smd, R-Mnt, R/a, Green; Led Colour Broadcom
LED Package: 2-SMD, No Lead
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 52 milliCandela 52 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241658-SLR-332VC3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 85 degrees
View Details
4 suppliers
LED Indication - Discrete - SML-LX2832YC-TR - 029410-SML-LX2832YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details
5 suppliers