Broadcom Inc. Surface Mount LED Indicator HSMW-A400-U00M2

Description
The Avago PLCC-4 family of SMT LEDs is packaged in the industry standard PLCC-4 Package and is a extension of our PLCC-2 SMT LEDs. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environment conditions. This higher reliability makes them suitable for use in harsh conditions such as the Interior Automotive, Electronics Signs and Signals and Office automation and Industrial applications. The super wide viewing angle at 120° makes these LEDs ideally suited for panel, push button, or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs. These super high brightness LEDs can be used in localized area ambience lighting in applications such as vanity mirror light, cabin light, and car door puddle light. The white color backlighting is suitable to backlight color LCD screens in applications such as GPS (global positioning system) screens in cars. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity. These LEDs are compatible with IR solder reflow process.Due to the high reliability feature of these products, they can also be mounted using through-the-wave soldering process.
Request a Quote Datasheet
Description
The Avago PLCC-4 family of SMT LEDs is packaged in the industry standard PLCC-4 Package and is a extension of our PLCC-2 SMT LEDs. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environment conditions. This higher reliability makes them suitable for use in harsh conditions such as the Interior Automotive, Electronics Signs and Signals and Office automation and Industrial applications. The super wide viewing angle at 120° makes these LEDs ideally suited for panel, push button, or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs. These super high brightness LEDs can be used in localized area ambience lighting in applications such as vanity mirror light, cabin light, and car door puddle light. The white color backlighting is suitable to backlight color LCD screens in applications such as GPS (global positioning system) screens in cars. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity. These LEDs are compatible with IR solder reflow process.Due to the high reliability feature of these products, they can also be mounted using through-the-wave soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMW-A400-U00M2 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMW-A400-U00M2
Surface Mount LED Indicator HSMW-A400-U00M2
The Avago PLCC-4 family of SMT LEDs is packaged in the industry standard PLCC-4 Package and is a extension of our PLCC-2 SMT LEDs. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environment conditions. This higher reliability makes them suitable for use in harsh conditions such as the Interior Automotive, Electronics Signs and Signals and Office automation and Industrial applications. The super wide viewing angle at 120° makes these LEDs ideally suited for panel, push button, or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs. These super high brightness LEDs can be used in localized area ambience lighting in applications such as vanity mirror light, cabin light, and car door puddle light. The white color backlighting is suitable to backlight color LCD screens in applications such as GPS (global positioning system) screens in cars. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity. These LEDs are compatible with IR solder reflow process.Due to the high reliability feature of these products, they can also be mounted using through-the-wave soldering process.

The Avago PLCC-4 family of SMT LEDs is packaged in the industry standard PLCC-4 Package and is a extension of our PLCC-2 SMT LEDs. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environment conditions. This higher reliability makes them suitable for use in harsh conditions such as the Interior Automotive, Electronics Signs and Signals and Office automation and Industrial applications.

The super wide viewing angle at 120° makes these LEDs ideally suited for panel, push button, or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs. These super high brightness LEDs can be used in localized area ambience lighting in applications such as vanity mirror light, cabin light, and car door puddle light. The white color backlighting is suitable to backlight color LCD screens in applications such as GPS (global positioning system) screens in cars.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin, to provide close uniformity.

These LEDs are compatible with IR solder reflow process.Due to the high reliability feature of these products, they can also be mounted using through-the-wave soldering process.

Supplier's Site
LED Indication - Discrete - 516-HSMW-A400-U00M2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMW-A400-U00M2DKR-ND
LED Indication - Discrete 516-HSMW-A400-U00M2DKR-ND
White LED Indication - Discrete 3.8V 4-PLCC

White LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMW-A400-U00M2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMW-A400-U00M2CT-ND
LED Indication - Discrete 516-HSMW-A400-U00M2CT-ND
White LED Indication - Discrete 3.8V 4-PLCC

White LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMW-A400-U00M2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMW-A400-U00M2TR-ND
LED Indication - Discrete 516-HSMW-A400-U00M2TR-ND
White LED Indication - Discrete 3.8V 4-PLCC

White LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet
Led, Smd, Plcc4, White; Led Colour Broadcom - 97K1695 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, White; Led Colour Broadcom
97K1695
Led, Smd, Plcc4, White; Led Colour Broadcom 97K1695
LED, SMD, PLCC4, WHITE; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.8V; Luminous Intensity:700mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive Qualification RoHS Compliant: Yes

LED, SMD, PLCC4, WHITE; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.8V; Luminous Intensity:700mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-A400-U00M2
Standard LEDs - SMD HSMW-A400-U00M2
Standard LEDs - SMD InGaN White InGaN White

Standard LEDs - SMD InGaN White InGaN White

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMW-A400-U00M2 516-HSMW-A400-U00M2DKR-ND 97K1695 HSMW-A400-U00M2
Product Name Surface Mount LED Indicator LED Indication - Discrete Led, Smd, Plcc4, White; Led Colour Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type White White White
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 114 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
PICOLED™-eco Series - SML-P11MT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
View Details
2 suppliers