Broadcom Inc. LED Indication - Discrete HSMN-A161-N00J1

Description
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMN-A161-N00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A161-N00J1TR-ND
LED Indication - Discrete 516-HSMN-A161-N00J1TR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMN-A161-N00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMN-A161-N00J1CT-ND
LED Indication - Discrete 516-HSMN-A161-N00J1CT-ND
Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Blue 470nm LED Indication - Discrete 3.4V 2-PLCC

Buy Now Datasheet
Led, Smd, Plcc2, Blue, Blk Face; Led Colour Broadcom - 97K1668 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Blue, Blk Face; Led Colour Broadcom
97K1668
Led, Smd, Plcc2, Blue, Blk Face; Led Colour Broadcom 97K1668
LED, SMD, PLCC2, BLUE, BLK FACE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, SMD, PLCC2, BLUE, BLK FACE; LED Colour:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:470nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMN-A161-N00J1TR-ND 97K1668
Product Name LED Indication - Discrete Led, Smd, Plcc2, Blue, Blk Face; Led Colour Broadcom
LED Package: 2-PLCC
LED Type Blue Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details