Broadcom Inc. LED Indication - Discrete HSMF-C174

Description
Red, Yellow-Green 624nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0605 (1613 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 624nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4395-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4395-2-ND
LED Indication - Discrete 516-4395-2-ND
Red, Yellow-Green 624nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0605 (1613 Metric)

Red, Yellow-Green 624nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 0605 (1613 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C174
Standard LEDs - SMD HSMF-C174
Standard LEDs - SMD Chip,Biclr,Red/Yel- Grn

Standard LEDs - SMD Chip,Biclr,Red/Yel- Grn

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4395-2-ND HSMF-C174
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0605 (1613 Metric)
LED Type Red; Yellow; Green
Peak Wavelength 571 to 635 nm (5710 to 6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular high-brightness LED lamp - SLI-580YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers