This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel.
The package is compatible with IR soldering and binned by both color and intensity.
Manufacturer: Broadcom Limited
Win Source Part Number: 873955-HSMN-C190
Features: Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSMN-C190
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3238-6, HSMN-C190-ND, 516-3238-2, 516-3238-1
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Blue 470nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Standard LEDs - SMD InGaN Blue ue
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMN-C190 | 873955-HSMN-C190 | 516-3238-1-ND | HSMN-C190 |
| Product Name | Top Mount ChipLED C190 | LED Indication - Discrete - HSMN-C190 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 8mm Tape on 7" Diameter Reel | 0603 (1608 Metric) | ||
| LED Type | Blue | Blue | ||
| Peak Wavelength | 468 nm (4680 Å) | 468 nm (4680 Å) | ||
| Viewing Angle | 170 degrees | 170 degrees |