Broadcom Inc. Surface Mount LED Indicator HSML-A401-U40M1

Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet
Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSML-A401-U40M1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSML-A401-U40M1
Surface Mount LED Indicator HSML-A401-U40M1
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.

These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.

There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Supplier's Site
LED Indication - Discrete - 516-HSML-A401-U40M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A401-U40M1DKR-ND
LED Indication - Discrete 516-HSML-A401-U40M1DKR-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-A401-U40M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A401-U40M1TR-ND
LED Indication - Discrete 516-HSML-A401-U40M1TR-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSML-A401-U40M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSML-A401-U40M1CT-ND
LED Indication - Discrete 516-HSML-A401-U40M1CT-ND
Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Orange 605nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Led, Orange, 1.125Cd, 605Nm; Led Color Broadcom - 97K1659 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.125Cd, 605Nm; Led Color Broadcom
97K1659
Led, Orange, 1.125Cd, 605Nm; Led Color Broadcom 97K1659
LED, ORANGE, 1.125CD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 1.125CD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-A401-U40M1
Standard LEDs - SMD HSML-A401-U40M1
Standard LEDs - SMD AlInGaP Orange AlInGaP Org

Standard LEDs - SMD AlInGaP Orange AlInGaP Org

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-A401-U40M1 516-HSML-A401-U40M1DKR-ND 97K1659 HSML-A401-U40M1
Product Name Surface Mount LED Indicator LED Indication - Discrete Led, Orange, 1.125Cd, 605Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Orange Orange Orange; Orange
Peak Wavelength 609 nm (6090 Å) 609 nm (6090 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-332YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2023-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers