Broadcom Inc. Surface Mount LED Indicator HSMZ-A400-V30M1

Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30ã‚â°, 60ã‚â° and 120ã‚â°) available in these SMT LEDs. Ideally, the 30ã‚â° parts are suitable for light piping where focused intensities are required. As for the 60ã‚â° and 120ã‚â°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet
Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30ã‚â°, 60ã‚â° and 120ã‚â°) available in these SMT LEDs. Ideally, the 30ã‚â° parts are suitable for light piping where focused intensities are required. As for the 60ã‚â° and 120ã‚â°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMZ-A400-V30M1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMZ-A400-V30M1
Surface Mount LED Indicator HSMZ-A400-V30M1
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30ã‚â°, 60ã‚â° and 120ã‚â°) available in these SMT LEDs. Ideally, the 30ã‚â° parts are suitable for light piping where focused intensities are required. As for the 60ã‚â° and 120ã‚â°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.

These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.

There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMZ-A400-V30M1
873978-HSMZ-A400-V30M1
LED Indication - Discrete - HSMZ-A400-V30M1 873978-HSMZ-A400-V30M1
Manufacturer: Broadcom Limited Win Source Part Number: 873978-HSMZ-A400-V30 M1 Features: Red 630nm LED Indication - Discrete 2.8V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Family Name: HSMZ-A400 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMZ-A400-V30M1C T, HSMZ-A400-V30M1-ND, 516-HSMZ-A400-V30M1D KR, 516-HSMZ-A400-V30M1T R

Manufacturer: Broadcom Limited
Win Source Part Number: 873978-HSMZ-A400-V30M1
Features: Red 630nm LED Indication - Discrete 2.8V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: HSMZ-A400
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMZ-A400-V30M1CT, HSMZ-A400-V30M1-ND, 516-HSMZ-A400-V30M1DKR, 516-HSMZ-A400-V30M1TR

Buy Now Datasheet
LED Indication - Discrete - 516-HSMZ-A400-V30M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMZ-A400-V30M1DKR-ND
LED Indication - Discrete 516-HSMZ-A400-V30M1DKR-ND
Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMZ-A400-V30M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMZ-A400-V30M1TR-ND
LED Indication - Discrete 516-HSMZ-A400-V30M1TR-ND
Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMZ-A400-V30M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMZ-A400-V30M1CT-ND
LED Indication - Discrete 516-HSMZ-A400-V30M1CT-ND
Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Red 630nm LED Indication - Discrete 2.8V 4-PLCC

Buy Now Datasheet
Led, Red, 630 Nm, 2.8 V, 50 Ma Rohs Compliant Broadcom - 58Y4917 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 630 Nm, 2.8 V, 50 Ma Rohs Compliant Broadcom
58Y4917
Led, Red, 630 Nm, 2.8 V, 50 Ma Rohs Compliant Broadcom 58Y4917
LED, Red, 630 nm, 2.8 V, 50 mA RoHS Compliant: Yes

LED, Red, 630 nm, 2.8 V, 50 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMZ-A400-V30M1
Standard LEDs - SMD HSMZ-A400-V30M1
Standard LEDs - SMD AlInGaP2 Red AlInGaP2 Red

Standard LEDs - SMD AlInGaP2 Red AlInGaP2 Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMZ-A400-V30M1 873978-HSMZ-A400-V30M1 516-HSMZ-A400-V30M1DKR-ND 58Y4917 HSMZ-A400-V30M1
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMZ-A400-V30M1 LED Indication - Discrete Led, Red, 630 Nm, 2.8 V, 50 Ma Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red Red
Peak Wavelength 639 nm (6390 Å) 639 nm (6390 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details