Broadcom Inc. SMT LED Surface Mount LED Indicator HSMC-A431-X90M1

Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT LED Surface Mount LED Indicator - HSMC-A431-X90M1 - Broadcom Inc.
San Jose, CA, USA
SMT LED Surface Mount LED Indicator
HSMC-A431-X90M1
SMT LED Surface Mount LED Indicator HSMC-A431-X90M1
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-A431-X90M1
1043995-HSMC-A431-X90M1
LED Indication - Discrete - HSMC-A431-X90M1 1043995-HSMC-A431-X90M1
Manufacturer: Broadcom Limited Win Source Part Number: 1043995-HSMC-A431-X9 0M1 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4000mcd Lens Style/Size: Round with Domed Top Current - Test: 50mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 3.87mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043995-HSMC-A431-X90M1
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4000mcd
Lens Style/Size: Round with Domed Top
Current - Test: 50mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 3.87mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2488-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2488-6-ND
LED Indication - Discrete 516-2488-6-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2488-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2488-1-ND
LED Indication - Discrete 516-2488-1-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2488-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2488-2-ND
LED Indication - Discrete 516-2488-2-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Led, Red, 4Cd, 626Nm; Led Color Broadcom - 97K1630 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 4Cd, 626Nm; Led Color Broadcom
97K1630
Led, Red, 4Cd, 626Nm; Led Color Broadcom 97K1630
LED, RED, 4CD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 4CD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:4cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A431-X90M1
Standard LEDs - SMD HSMC-A431-X90M1
Standard LEDs - SMD AlInGaP Red AlInGaP Red

Standard LEDs - SMD AlInGaP Red AlInGaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-A431-X90M1 1043995-HSMC-A431-X90M1 516-2488-6-ND 97K1630 HSMC-A431-X90M1
Product Name SMT LED Surface Mount LED Indicator LED Indication - Discrete - HSMC-A431-X90M1 LED Indication - Discrete Led, Red, 4Cd, 626Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red Red; Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Luminous Intensity 2240 to 7150 milliCandela 4000 milliCandela 4000 milliCandela
Forward Current 70 to 200 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details