Broadcom Inc. Surface Mount Blue chipLED HSMG-C197

Description
The HSMG-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMG-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMG-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMG-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMG-C197 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMG-C197
Surface Mount Blue chipLED HSMG-C197
The HSMG-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMG-C197 is also suitable for use in application whereby low height is required The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMG-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMG-C197 is also suitable for use in application whereby low height is required
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - 516-2830-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2830-2-ND
LED Indication - Discrete 516-2830-2-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2830-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2830-6-ND
LED Indication - Discrete 516-2830-6-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2830-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2830-1-ND
LED Indication - Discrete 516-2830-1-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C197
1044010-HSMG-C197
LED Indication - Discrete - HSMG-C197 1044010-HSMG-C197
Manufacturer: Broadcom Limited Win Source Part Number: 1044010-HSMG-C197 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Height (Max): 0.40mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044010-HSMG-C197
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMG-C197
Standard LEDs - SMD HSMG-C197
Standard LEDs - SMD Green Clr Diffused 572nm 15mcd

Standard LEDs - SMD Green Clr Diffused 572nm 15mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMG-C197 516-2830-2-ND 1044010-HSMG-C197 HSMG-C197
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMG-C197 Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.4mm 0603 (1608 Metric)
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 170 degrees 130 degrees 130 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers