Broadcom Inc. LED Indication - Discrete HSMA-C380

Description
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4365-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4365-1-ND
LED Indication - Discrete 516-4365-1-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4365-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4365-6-ND
LED Indication - Discrete 516-4365-6-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4365-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4365-2-ND
LED Indication - Discrete 516-4365-2-ND
Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 589nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C380
Standard LEDs - SMD HSMA-C380
Standard LEDs - SMD Chip,Top Mt,AlInGaP Amb

Standard LEDs - SMD Chip,Top Mt,AlInGaP Amb

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4365-1-ND HSMA-C380
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details