Broadcom Inc. LED Indication - Discrete HSMQ-C265

Description
Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3548-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3548-1-ND
LED Indication - Discrete 516-3548-1-ND
Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3548-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3548-6-ND
LED Indication - Discrete 516-3548-6-ND
Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3548-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3548-2-ND
LED Indication - Discrete 516-3548-2-ND
Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Green 527nm LED Indication - Discrete 3.4V 1305 (3412 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMQ-C265
Standard LEDs - SMD HSMQ-C265
Standard LEDs - SMD InGaN Green

Standard LEDs - SMD InGaN Green

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3548-1-ND HSMQ-C265
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1305 (3412 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers