Broadcom Inc. Surface Mount LED Indicator HSMJ-A401-U40M1

Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet
Description
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMJ-A401-U40M1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMJ-A401-U40M1
Surface Mount LED Indicator HSMJ-A401-U40M1
Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving current, this family of LEDs is able to produce higher light output compared to the conventional PLCC-2 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals.

To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.

These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.

There are a variety of colors and various viewing angles (30°, 60° and 120°) available in these SMT LEDs. Ideally, the 30° parts are suitable for light piping where focused intensities are required. As for the 60° and 120°, they are most suitable for automotive interior and exterior lighting and electronic signs applications.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMJ-A401-U40M1
068217-HSMJ-A401-U40M1
LED Indication - Discrete - HSMJ-A401-U40M1 068217-HSMJ-A401-U40M1
Manufacturer: Broadcom Limited Win Source Part Number: 068217-HSMJ-A401-U40 M1 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 787.5mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 615nm Wavelength - Peak: 621nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068217-HSMJ-A401-U40M1
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 787.5mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 50mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 621nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HSMJ-A401-U40M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A401-U40M1TR-ND
LED Indication - Discrete 516-HSMJ-A401-U40M1TR-ND
Red 615nm LED Indication - Discrete 2.2V 4-PLCC

Red 615nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMJ-A401-U40M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A401-U40M1CT-ND
LED Indication - Discrete 516-HSMJ-A401-U40M1CT-ND
LED RED CLEAR 4PLCC SMD

LED RED CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMJ-A401-U40M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMJ-A401-U40M1DKR-ND
LED Indication - Discrete 516-HSMJ-A401-U40M1DKR-ND
LED RED CLEAR 4PLCC SMD

LED RED CLEAR 4PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMJ-A401-U40M1
Standard LEDs - SMD HSMJ-A401-U40M1
Standard LEDs - SMD AlInGaP Red Orange AlInGaP ROrg

Standard LEDs - SMD AlInGaP Red Orange AlInGaP ROrg

Buy Now Datasheet
Led, Smd, Plcc4, Red-Orange; Led Colour Broadcom - 36AJ9505 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Red-Orange; Led Colour Broadcom
36AJ9505
Led, Smd, Plcc4, Red-Orange; Led Colour Broadcom 36AJ9505
LED, SMD, PLCC4, RED-ORANGE; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, SMD, PLCC4, RED-ORANGE; LED Colour:Red Orange; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:615nm; Luminous Intensity:1.125cd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMJ-A401-U40M1 068217-HSMJ-A401-U40M1 516-HSMJ-A401-U40M1TR-ND HSMJ-A401-U40M1 36AJ9505
Product Name Surface Mount LED Indicator LED Indication - Discrete - HSMJ-A401-U40M1 LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc4, Red-Orange; Led Colour Broadcom
LED Package: PLCC-4 4-PLCC
LED Type Red; Orange; Multi-Colored Red; Red Red Red; Orange
Peak Wavelength 621 nm (6210 Å) 615 nm (6150 Å) 621 nm (6210 Å) 615 nm (6150 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Optical Power Output 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details