Broadcom Inc. LED Indication - Discrete HSMR-C191-S0000

Description
Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMR-C191-S0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C191-S0000CT-ND
LED Indication - Discrete 516-HSMR-C191-S0000CT-ND
Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C191-S0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C191-S0000DKR-ND
LED Indication - Discrete 516-HSMR-C191-S0000DKR-ND
Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMR-C191-S0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMR-C191-S0000TR-ND
LED Indication - Discrete 516-HSMR-C191-S0000TR-ND
Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Blue 466nm LED Indication - Discrete 3.4V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C191-S0000
Standard LEDs - SMD HSMR-C191-S0000
Standard LEDs - SMD Top Mt InGaN Blue

Standard LEDs - SMD Top Mt InGaN Blue

Buy Now Datasheet
Led, Blue, 208Mcd, 466Nm; Led Colour Broadcom - 71AC3002 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 208Mcd, 466Nm; Led Colour Broadcom
71AC3002
Led, Blue, 208Mcd, 466Nm; Led Colour Broadcom 71AC3002
LED, BLUE, 208MCD, 466NM; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:208mcd; Viewing Angle:145°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 208MCD, 466NM; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.9V; Wavelength Typ:466nm; Luminous Intensity:208mcd; Viewing Angle:145°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMR-C191-S0000CT-ND HSMR-C191-S0000 71AC3002
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Blue, 208Mcd, 466Nm; Led Colour Broadcom
LED Package: 0603 (1608 Metric)
LED Type Blue Blue
Peak Wavelength 462 nm (4620 Å) 466 nm (4660 Å)
Viewing Angle 145 degrees 145 degrees
Luminous Intensity 208 milliCandela 208 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details