Broadcom Inc. LED Indication - Discrete HSMA-C191-T0000

Description
Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMA-C191-T0000TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C191-T0000TR-ND
LED Indication - Discrete 516-HSMA-C191-T0000TR-ND
Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C191-T0000CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C191-T0000CT-ND
LED Indication - Discrete 516-HSMA-C191-T0000CT-ND
Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-C191-T0000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-C191-T0000DKR-ND
LED Indication - Discrete 516-HSMA-C191-T0000DKR-ND
Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Amber, 385Mcd, 592Nm; Led Colour Broadcom - 71AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 385Mcd, 592Nm; Led Colour Broadcom
71AC2992
Led, Amber, 385Mcd, 592Nm; Led Colour Broadcom 71AC2992
LED, AMBER, 385MCD, 592NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:592nm; Luminous Intensity:385mcd; Viewing Angle:155°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, AMBER, 385MCD, 592NM; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:592nm; Luminous Intensity:385mcd; Viewing Angle:155°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C191-T0000
Standard LEDs - SMD HSMA-C191-T0000
Standard LEDs - SMD Top Mt AlInGaP Amber

Standard LEDs - SMD Top Mt AlInGaP Amber

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMA-C191-T0000TR-ND 71AC2992 HSMA-C191-T0000
Product Name LED Indication - Discrete Led, Amber, 385Mcd, 592Nm; Led Colour Broadcom Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 592 nm (5920 Å)
Viewing Angle 155 degrees 155 degrees
Luminous Intensity 385 milliCandela 385 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details