Broadcom Inc. Low Profile ChipLED HSMS-C191

Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMS-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is HER This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet
Description
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMS-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is HER This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMS-C191 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMS-C191
Low Profile ChipLED HSMS-C191
This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMS-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is HER This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMS-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is HER

This package is fully binned by intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.

Supplier's Site
LED Indication - Discrete - 516-3074-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3074-2-ND
LED Indication - Discrete 516-3074-2-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3074-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3074-1-ND
LED Indication - Discrete 516-3074-1-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3074-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3074-6-ND
LED Indication - Discrete 516-3074-6-ND
Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 626nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-C191
1044123-HSMS-C191
LED Indication - Discrete - HSMS-C191 1044123-HSMS-C191
Manufacturer: Broadcom Limited Win Source Part Number: 1044123-HSMS-C191 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 630nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044123-HSMS-C191
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 630nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Smd, He-Red; Led Colour Broadcom - 97K1686 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, He-Red; Led Colour Broadcom
97K1686
Led, Smd, He-Red; Led Colour Broadcom 97K1686
LED, SMD, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, SMD, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:626nm; Luminous Intensity:10mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-C191
Standard LEDs - SMD HSMS-C191
Standard LEDs - SMD Chip Top Mt HER

Standard LEDs - SMD Chip Top Mt HER

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-C191 516-3074-2-ND 1044123-HSMS-C191 97K1686 HSMS-C191
Product Name Low Profile ChipLED LED Indication - Discrete LED Indication - Discrete - HSMS-C191 Led, Smd, He-Red; Led Colour Broadcom Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.6mm 0603 (1608 Metric)
LED Type Red Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Optical Power Output 52 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers