Broadcom Inc. Surface Mount LED Indicator HSMS-A100-L00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMS-A100-L00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMS-A100-L00J1
Surface Mount LED Indicator HSMS-A100-L00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-HSMS-A100-L00J1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-A100-L00J1CT-ND
LED Indication - Discrete 516-HSMS-A100-L00J1CT-ND
Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-A100-L00J1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-A100-L00J1DKR-ND
LED Indication - Discrete 516-HSMS-A100-L00J1DKR-ND
Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMS-A100-L00J1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMS-A100-L00J1TR-ND
LED Indication - Discrete 516-HSMS-A100-L00J1TR-ND
Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Red 626nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMS-A100-L00J1
873976-HSMS-A100-L00J1
LED Indication - Discrete - HSMS-A100-L00J1 873976-HSMS-A100-L00J1
Manufacturer: Broadcom Limited Win Source Part Number: 873976-HSMS-A100-L00 J1 Features: Red 626nm LED Indication - Discrete 2.2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: HSMS-A100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMS-A100-L00J1C T, HSMS-A100-L00J1-ND, 516-HSMS-A100-L00J1T R, 516-HSMS-A100-L00J1D KR

Manufacturer: Broadcom Limited
Win Source Part Number: 873976-HSMS-A100-L00J1
Features: Red 626nm LED Indication - Discrete 2.2V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: HSMS-A100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMS-A100-L00J1CT, HSMS-A100-L00J1-ND, 516-HSMS-A100-L00J1TR, 516-HSMS-A100-L00J1DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMS-A100-L00J1
Standard LEDs - SMD HSMS-A100-L00J1
Standard LEDs - SMD PLCC2 Top Mt HER

Standard LEDs - SMD PLCC2 Top Mt HER

Buy Now Datasheet
Led, Red, 15Mcd, 626Nm; Led Color Broadcom - 97K1684 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 626Nm; Led Color Broadcom
97K1684
Led, Red, 15Mcd, 626Nm; Led Color Broadcom 97K1684
LED, RED, 15MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMS-A100-L00J1 516-HSMS-A100-L00J1CT-ND 873976-HSMS-A100-L00J1 HSMS-A100-L00J1 97K1684
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSMS-A100-L00J1 Standard LEDs - SMD Led, Red, 15Mcd, 626Nm; Led Color Broadcom
LED Package: PLCC-2 2-PLCC
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 11.2 to 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML-811VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details