Broadcom Inc. LED Indication - Discrete HSMC-C320

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4418-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4418-1-ND
LED Indication - Discrete 516-4418-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4418-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4418-2-ND
LED Indication - Discrete 516-4418-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4418-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4418-6-ND
LED Indication - Discrete 516-4418-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-C320
Standard LEDs - SMD HSMC-C320
Standard LEDs - SMD Chip Top Mt AlInGaP Red

Standard LEDs - SMD Chip Top Mt AlInGaP Red

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4418-1-ND HSMC-C320
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14FT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers