Manufacturer: Broadcom Limited
Win Source Part Number: 068242-HSMQ-C191
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 145mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 520nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
Green 527nm LED Indication - Discrete 3.4V 0603 (1608 Metric)
LED, GREEN, 145MCD, 527NM; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:527nm; Luminous Intensity:145mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
LED GREEN DIFFUSED CHIP SMD
Standard LEDs - SMD Green Diffused 527nm 145mcd
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 068242-HSMQ-C191 | 7166602 | 7166602P | 516-1807-6-ND | 02AH4427 | 107-HSMQ-C191 | HSMQ-C191 |
| Product Name | LED Indication - Discrete - HSMQ-C191 | LEDs | LEDs | LED Indication - Discrete | Led, Green, 145Mcd, 527Nm; Led Colour Broadcom | LED GREEN DIFFUSED CHIP SMD | Standard LEDs - SMD |
| LED Type | Green; Green | Green; Clear | Green | Green | Green; Green | ||
| Peak Wavelength | 527 nm (5270 Å) | 527 nm (5270 Å) | 520 nm (5200 Å) | 527 nm (5270 Å) | 520 nm (5200 Å) | ||
| Viewing Angle | 140 degrees | 140 degrees | 140 degrees | 140 degrees | 140 degrees | ||
| Forward Voltage | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | ||
| Lens Type | Flat Lens | Flat Lens | Flat Lens |