Broadcom Inc. LED Indication - Discrete HSMC-A460-U30M1

Description
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMC-A460-U30M1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMC-A460-U30M1-ND
LED Indication - Discrete HSMC-A460-U30M1-ND
Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Red 626nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Led, Plcc-4, Red; Led Colour Broadcom - 36AJ9502 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc-4, Red; Led Colour Broadcom
36AJ9502
Led, Plcc-4, Red; Led Colour Broadcom 36AJ9502
LED, PLCC-4, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:580mcd; Viewing Angle:50°; Lens Shape:Dome; Product Range:-; AutomotiveRoHS Compliant: Yes

LED, PLCC-4, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:580mcd; Viewing Angle:50°; Lens Shape:Dome; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMC-A460-U30M1-ND 36AJ9502
Product Name LED Indication - Discrete Led, Plcc-4, Red; Led Colour Broadcom
LED Package: 4-PLCC
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 580 milliCandela 580 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details