This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Yellow-Green 570nm LED Indication - Discrete 1.9V 2-PLCC
Yellow-Green 570nm LED Indication - Discrete 1.9V 2-PLCC
Yellow-Green 570nm LED Indication - Discrete 1.9V 2-PLCC
Win Source Part Number: 968015-HSME-A100-N82
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow-Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 62.75mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 575nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.20mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-HSME-A100-N82J1D
Base Product Number: HSME-A100
Standard LEDs - SMD AlInGaP Green Grn
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSME-A100-N82J1 | 516-HSME-A100-N82J1DKR-ND | 968015-HSME-A100-N82J1 | HSME-A100-N82J1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | PLCC-2 | 2-PLCC | ||
| LED Type | Yellow; Green; Yellow Green | Yellow; Green | Yellow; Green; Yellow-Green | |
| Peak Wavelength | 575 nm (5750 Å) | 575 nm (5750 Å) | 570 nm (5700 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 100 milliCandela | 62.75 milliCandela |