Broadcom Inc. Low Profile ChipLED HSMA-C197

Description
The HSMx-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMx-C197 is also suitable for use in application whereby low height is required. The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
The HSMx-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMx-C197 is also suitable for use in application whereby low height is required. The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMA-C197 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMA-C197
Low Profile ChipLED HSMA-C197
The HSMx-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMx-C197 is also suitable for use in application whereby low height is required. The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

The HSMx-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, the HSMx-C197 is also suitable for use in application whereby low height is required.
The part is intensity binned and color binned. They come in 8 mm tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C197
1043987-HSMA-C197
LED Indication - Discrete - HSMA-C197 1043987-HSMA-C197
Manufacturer: Broadcom Limited Win Source Part Number: 1043987-HSMA-C197 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 0.50mm Categories: Optoelectronics Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043987-HSMA-C197
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-3541-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3541-2-ND
LED Indication - Discrete 516-3541-2-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3541-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3541-1-ND
LED Indication - Discrete 516-3541-1-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3541-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3541-6-ND
LED Indication - Discrete 516-3541-6-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C197
Standard LEDs - SMD HSMA-C197
Standard LEDs - SMD Amber Amb

Standard LEDs - SMD Amber Amb

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C197 1043987-HSMA-C197 516-3541-2-ND HSMA-C197
Product Name Low Profile ChipLED LED Indication - Discrete - HSMA-C197 LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm 0603 (1608 Metric)
LED Type Yellow Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å) 595 nm (5950 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Optical Power Output 64 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers