Broadcom Inc. LED Indication - Discrete HSMC-S670

Description
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1430-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1430-2-ND
LED Indication - Discrete 516-1430-2-ND
Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Red 626nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1430-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 165 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Lens Type Flat Lens
View Details