This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMY-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low 0.6 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The available colors in this surface mount is yellow
This package is fully binned by color and intensity. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. This package is compatible with IR soldering process.
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Yellow 586nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1044127-HSMY-C191
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 586nm
Wavelength - Peak: 589nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD GaP Yellow
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMY-C191 | 516-2856-1-ND | 1044127-HSMY-C191 | HSMY-C191 |
| Product Name | Surface Mount Blue chipLED | LED Indication - Discrete | LED Indication - Discrete - HSMY-C191 | Standard LEDs - SMD |
| LED Package: | Extremely Low Profile | 0603 (1608 Metric) | ||
| LED Type | Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 589 nm (5890 Å) | 589 nm (5890 Å) | 586 nm (5860 Å) | |
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | |
| Luminous Intensity | 2.8 milliCandela | 8 milliCandela |