The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
Red 626nm LED Indication - Discrete 2.2V 4-PLCC
LED, PLCC-4, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:626nm; Luminous Intensity:-; Viewing Angle:30°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes
Standard LEDs - SMD AlInGaP Red
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMC-A431-Y80M1 | 516-HSMC-A431-Y80M1TR-ND | 36AJ9501 | HSMC-A431-Y80M1 |
| Product Name | SMT LED Surface Mount LED Indicator | LED Indication - Discrete | Led, Plcc-4, Red; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC-4 | 4-PLCC | ||
| LED Type | Red | Red | Red | |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) | 626 nm (6260 Å) | |
| Forward Current | 70 to 200 milliamps | 50 milliamps |