Broadcom Inc. LED Indication - Discrete HSMG-C660

Description
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1454-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1454-2-ND
LED Indication - Discrete 516-1454-2-ND
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMG-C660
1181846-HSMG-C660
LED Indication - Discrete - HSMG-C660 1181846-HSMG-C660
Manufacturer: Broadcom Limited Win Source Part Number: 1181846-HSMG-C660 Packaging: Cut Tape (CT) Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 155° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 9mcd Current - Test: 20mA Wavelength - Dominant: 572nm Wavelength - Peak: 570nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: HSMG-C660 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181846-HSMG-C660
Packaging: Cut Tape (CT)
Mounting Style: SMT, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 9mcd
Current - Test: 20mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 570nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Status: Obsolete
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: HSMG-C660
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 2.2V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1454-2-ND 1181846-HSMG-C660
Product Name LED Indication - Discrete LED Indication - Discrete - HSMG-C660
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 572 nm (5720 Å)
Viewing Angle 155 degrees 155 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13VT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers