Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Standard LEDs - SMD PLCC4,PWR,T/Mt,120VA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HSMM-A400-W8QM2TR-ND | HSMM-A400-W8QM2 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-PLCC | |
| LED Type | Green | |
| Peak Wavelength | 518 nm (5180 Å) |