This chip LED is designed in an industry standard package for ease of handling and use.
The HSMD-C170 has the widely used 2.0 x 1.25 mm footprint.
This package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Orange 604nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Orange 604nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 017019-HSMD-C170
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 604nm
Wavelength - Peak: 605nm
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
LED, ORANGE, 1.25MM X 1.4MM, 8MCD, 604NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:604nm; Luminous Intensity:8mcd; Viewing Angle:170°; Product Range:-RoHS Compliant: Yes
LED ORANGE DIFFUSED CHIP SMD
Standard LEDs - SMD Orange Diffused 604nm 8mcd
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMD-C170 | 4860525 | 4860525P | 516-1794-2-ND | 017019-HSMD-C170 | 40K0113 | 107-HSMD-C170 | HSMD-C170 |
| Product Name | Surface Mount chipLED | LEDs | LEDs | LED Indication - Discrete | LED Indication - Discrete - HSMD-C170 | Led, Orange, 1.25Mm X 1.4Mm, 8Mcd, 604Nm; Led Color Broadcom | LED ORANGE DIFFUSED CHIP SMD | Standard LEDs - SMD |
| LED Package: | 2.0mm x 1.25mm x 0.8mm | 2 x 1.25 x 0.8mm | 0805 (2012 Metric) | 1.25mm x 1.4mm | 2.00mm Lx1.25mm W | |||
| LED Type | Orange | Orange; Clear | Orange | Orange; Orange | Orange; Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 604 nm (6040 Å) | 605 nm (6050 Å) | 604 nm (6040 Å) | 604 nm (6040 Å) | 605 nm (6050 Å) | ||
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | 170 degrees | ||
| Luminous Intensity | 8 milliCandela | 8 milliCandela | 8 milliCandela | 8 milliCandela | 8 milliCandela |