Broadcom Inc. Optoelectronics - LED Indication - Discrete QLMZ-EG6G-WX0ZZ

Description
Win Source Part Number: 1086774-QLMZ-EG6G-WX 0ZZ Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QLMZ-EG6G-WX0ZZ Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1086774-QLMZ-EG6G-WX 0ZZ Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QLMZ-EG6G-WX0ZZ Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1086774-QLMZ-EG6G-WX0ZZ
Optoelectronics - LED Indication - Discrete 1086774-QLMZ-EG6G-WX0ZZ
Win Source Part Number: 1086774-QLMZ-EG6G-WX 0ZZ Category: Optoelectronics>LED Indication - Discrete Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-QLMZ-EG6G-WX0ZZ Product Status: Obsolete

Win Source Part Number: 1086774-QLMZ-EG6G-WX0ZZ
Category: Optoelectronics>LED Indication - Discrete
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-QLMZ-EG6G-WX0ZZ
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1086774-QLMZ-EG6G-WX0ZZ
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details