Broadcom Inc. Led, Blue, 55Mcd, 473Nm; Led Color Broadcom HSMR-C170.

Description
LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom - 92K0442 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom
92K0442
Led, Blue, 55Mcd, 473Nm; Led Color Broadcom 92K0442
LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0442
Product Name Led, Blue, 55Mcd, 473Nm; Led Color Broadcom
LED Type Blue; Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 140 degrees
Luminous Intensity 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details