Broadcom Inc. Surface Mount Blue chipLED HSMH-C190

Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet
Description
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Blue chipLED - HSMH-C190 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Blue chipLED
HSMH-C190
Surface Mount Blue chipLED HSMH-C190
This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

This chip LED is designed in an industry standard package for ease of handling and use.

The HSMH-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8 mm profile and wide viewing angle make this LED exceptional for backlighting applications.

The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel illumination especially where space is a premium.

Supplier's Site
LED Indication - Discrete - 516-1420-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1420-2-ND
LED Indication - Discrete 516-1420-2-ND
Red 639nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 639nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - HSMH-C190 - 017026-HSMH-C190 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMH-C190
017026-HSMH-C190
LED Indication - Discrete - HSMH-C190 017026-HSMH-C190
Manufacturer: Broadcom Limited Win Source Part Number: 017026-HSMH-C190 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 639nm Wavelength - Peak: 660nm Height (Max): 0.80mm Family Name: HSMH-C190 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LSL896-N1P2-1-Z; LSL296-N2P2-1; LSL896-N1Q2-1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 017026-HSMH-C190
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Family Name: HSMH-C190
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LSL896-N1P2-1-Z; LSL296-N2P2-1; LSL896-N1Q2-1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Red, 17Mcd, 639Nm; Led Color Broadcom - 68Y1170 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 17Mcd, 639Nm; Led Color Broadcom
68Y1170
Led, Red, 17Mcd, 639Nm; Led Color Broadcom 68Y1170
LED, RED, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 17MCD, 639NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:170°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMH-C190
Standard LEDs - SMD HSMH-C190
Standard LEDs - SMD Red Diffused 639nm 17mcd

Standard LEDs - SMD Red Diffused 639nm 17mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMH-C190 516-1420-2-ND 017026-HSMH-C190 68Y1170 HSMH-C190
Product Name Surface Mount Blue chipLED LED Indication - Discrete LED Indication - Discrete - HSMH-C190 Led, Red, 17Mcd, 639Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 1.6mm x 0.8mm x 0.8mm 0603 (1608 Metric)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 639 nm (6390 Å) 639 nm (6390 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees 170 degrees
Luminous Intensity 17 milliCandela 17 milliCandela 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers