Broadcom Inc. Led, Red, 90Mcd, 626Nm; Led Color Broadcom HSMC-C191.

Description
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 90Mcd, 626Nm; Led Color Broadcom - 92K0419 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 626Nm; Led Color Broadcom
92K0419
Led, Red, 90Mcd, 626Nm; Led Color Broadcom 92K0419
LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 90MCD, 626NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0419
Product Name Led, Red, 90Mcd, 626Nm; Led Color Broadcom
LED Type Red; Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 170 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details