Broadcom Inc. LED Indication - Discrete - HSMC-A160-Q00J1 HSMC-A160-Q00J1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788184-HSMC-A160-Q00 J1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.20mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Family Name: HSMC-A160-Q00J1 Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Alternative Parts (Cross-Reference): CLM1B-RKW-CUBVBAA3; SML-Z14VTT86C; TLRMM1100(T11); TLRM1100(T11); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788184-HSMC-A160-Q00 J1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.20mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Family Name: HSMC-A160-Q00J1 Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Alternative Parts (Cross-Reference): CLM1B-RKW-CUBVBAA3; SML-Z14VTT86C; TLRMM1100(T11); TLRM1100(T11); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMC-A160-Q00J1
788184-HSMC-A160-Q00J1
LED Indication - Discrete - HSMC-A160-Q00J1 788184-HSMC-A160-Q00J1
Manufacturer: Broadcom Limited Win Source Part Number: 788184-HSMC-A160-Q00 J1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Flat Top, 2.20mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 639nm Family Name: HSMC-A160-Q00J1 Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.10mm Alternative Parts (Cross-Reference): CLM1B-RKW-CUBVBAA3; SML-Z14VTT86C; TLRMM1100(T11); TLRM1100(T11); Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 788184-HSMC-A160-Q00J1
Packaging: Reel package
Color: Red
Package: 2-PLCC
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Family Name: HSMC-A160-Q00J1
Categories: Optoelectronics
Dimension: 3.20mm L x 2.80mm W
Manufacturer Package: 2-PLCC
Height (Maximum): 2.10mm
Alternative Parts (Cross-Reference): CLM1B-RKW-CUBVBAA3; SML-Z14VTT86C; TLRMM1100(T11); TLRM1100(T11);
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMC-A160-Q00J1
Standard LEDs - SMD HSMC-A160-Q00J1
Standard LEDs - SMD AlInGaP Red AlInGaP Red

Standard LEDs - SMD AlInGaP Red AlInGaP Red

Buy Now Datasheet
Led, Smd, Plcc2, Red, Blk Face; Led Colour Broadcom - 97K1625 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc2, Red, Blk Face; Led Colour Broadcom
97K1625
Led, Smd, Plcc2, Red, Blk Face; Led Colour Broadcom 97K1625
LED, SMD, PLCC2, RED, BLK FACE; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, SMD, PLCC2, RED, BLK FACE; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 788184-HSMC-A160-Q00J1 HSMC-A160-Q00J1 97K1625
Product Name LED Indication - Discrete - HSMC-A160-Q00J1 Standard LEDs - SMD Led, Smd, Plcc2, Red, Blk Face; Led Colour Broadcom
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 626 nm (6260 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Multichip LED - MT121L-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
EXCELED™ series chip LED - SML-H12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers